The Si5475DDC is a dual N-channel MOSFET designed and manufactured by Vishay. This device is optimized for high-efficiency DC-DC conversion and load switching applications. Its compact footprint and low on-resistance make it an ideal choice for portable devices and power management systems.
Applications:
- DC-DC converters: Efficiently converting voltage levels in electronic devices.
- Load switching: Controlling power distribution to various circuits.
- Power management: Optimizing power consumption in portable devices.
- Battery protection: Preventing overcharge and over-discharge of batteries.
- LED backlighting: Driving LEDs in displays and lighting systems.
Features:
- Dual N-channel MOSFET: Provides two independent switching channels in a single package.
- Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
- Low gate charge (Qg): Reduces switching losses and improves performance.
- Compact PowerPAK® SC-70 package: Allows for space-saving designs.
- 1.8V Logic Level Compatible: Enables direct control from low voltage microcontrollers
Benefits:
- High efficiency: Reduces energy consumption and extends battery life.
- Space-saving design: Enables smaller and more compact devices.
- Simplified circuit design: Reduces the number of components required.
- Improved thermal performance: Dissipates heat efficiently, enhancing reliability.
- Enhanced system reliability: Provides stable and dependable performance.
The Si5475DDC features two independent N-channel MOSFETs, allowing for flexible circuit configurations. Its low on-resistance minimizes conduction losses, contributing to higher efficiency. The device's low gate charge reduces switching losses, further improving performance. The compact PowerPAK® SC-70 package makes it suitable for space-constrained applications.
This MOSFET is designed to operate over a wide voltage range. It is RoHS compliant and halogen-free, meeting environmental standards. The Si5475DDC provides a versatile and efficient solution for a wide range of power management applications, making it a popular choice for designers seeking to optimize performance and minimize size.