The SI6426DQ-T1 is a P-Channel MOSFET from Vishay Siliconix. It's designed for load switching and power management applications where a low on-resistance (Rds(on)) and efficient operation are crucial. This MOSFET is commonly used in portable devices, battery-powered systems, and other applications where power conservation is a priority.
Applications
- Load switching in portable devices
- Battery management systems
- Power management circuits
- DC-DC converters
- Level shifting
Features
- Low on-resistance (Rds(on))
- Low gate charge (Qg)
- TrenchFET® Power MOSFET technology
- 100% Rg tested
- Halogen-free according to IEC 61249-2-21 definition
Benefits
- Increased efficiency and reduced power losses due to low Rds(on)
- Faster switching speeds due to low gate charge
- Improved thermal performance
- Simplified design and reduced component count
- Environmentally friendly due to halogen-free construction
Additional Details
The SI6426DQ-T1 is a P-Channel MOSFET, meaning it is turned on when the gate voltage is more negative than the source voltage. The low on-resistance minimizes conduction losses, improving overall system efficiency. The TrenchFET® technology provides excellent switching performance and reduces gate charge. The 100% Rg testing ensures consistent and reliable performance. This MOSFET is available in a PowerPAK® SC-70 package, which provides excellent thermal performance and is suitable for surface mount applications. Datasheets provide specific electrical characteristics, such as drain-source voltage, drain current, and gate-source voltage ratings.