EN
  • EN
  • DE

SI6435DQ-T1-E3

Part No SI6435DQ-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322486-SI6435DQ-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI6435DQ-T1-E3 CAD Model

Description

The SI6435DQ-T1-E3 is a P-Channel 20V MOSFET manufactured by Vishay. It's specifically designed for applications that require efficient power management and switching capabilities. The MOSFET features low on-resistance, minimizing power losses and enhancing overall system efficiency. Its compact package makes it suitable for space-constrained applications.

Applications:

  • Load Switching: Used for efficient load switching in portable devices.
  • Power Management Circuits: Ideal for power management in various electronic systems.
  • Battery Management: Suited for battery charging and discharging circuits.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation.

Features:

  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • P-Channel MOSFET: Suitable for high-side switching applications.
  • 20V Drain-Source Voltage: Operates effectively in low-voltage systems.
  • PowerPAK SC-70 Package: Compact size for high-density PCB designs.
  • Halogen-Free: Environmentally friendly and compliant with industry standards.

Benefits:

  • Enhanced Efficiency: Minimizes power loss, improving overall system efficiency.
  • Extended Battery Life: Reduces energy consumption, prolonging battery life in portable devices.
  • Space Saving: Small package allows for more compact and lightweight designs.
  • Reliable Operation: Ensures stable and dependable performance in demanding environments.

Additional Details:

The SI6435DQ-T1-E3 is designed to operate over a wide temperature range and is available in tape and reel packaging for automated assembly. The device's electrical characteristics are optimized for low voltage operation, making it suitable for battery-powered devices and other low-voltage applications. The device adheres to stringent quality control standards and is designed to provide long-term reliability.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess