The SI7137DP-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. It features low on-resistance (RDS(on)) and a fast switching speed, making it suitable for DC-DC converters, load switches, and power management circuits.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Battery management systems
- Motor control
Features:
- P-Channel MOSFET
- Voltage Rating: -30V
- Low RDS(on): 12 mΩ at VGS = -10V
- High current capability: -17A
- Fast switching speed
- TSSOP-8 package
Benefits:
- High efficiency due to low on-resistance.
- Reduced power losses in switching applications.
- Compact TSSOP-8 package saves board space.
- Suitable for high-frequency switching applications.
- Improved thermal performance.
Additional Details:
The SI7137DP-T1-E3 offers excellent performance in a compact package. It's low on-resistance minimizes power dissipation, increasing overall system efficiency. The fast switching speed reduces switching losses, making it suitable for high-frequency applications. This MOSFET is commonly used in portable devices, power supplies, and motor control circuits. The device's thermal performance is enhanced by its low thermal resistance, allowing it to operate at higher power levels. Its high current capability and low RDS(on) make it an ideal choice for efficient power management applications. The P-channel configuration allows easy integration into existing circuits. This part is designed to meet the demands of modern power electronics.