The SI7403DN-T1-E3 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This device is designed for high-efficiency power management applications, providing a compact and efficient solution for load switching and power conversion.
Applications:
- Load Switching: Used in various electronic circuits to switch power to different loads.
- Power Management in Portable Devices: Employed in battery-powered devices such as laptops, tablets, and smartphones for efficient power regulation.
- DC-DC Converters: Utilized in DC-DC converters to regulate voltage levels in electronic systems.
- Motor Control: Incorporated in low-voltage motor control circuits.
Features:
- P-Channel MOSFET: Offers ease of use in many circuit configurations.
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency. Typical RDS(on) values are specified at different gate-source voltages (VGS).
- Low Gate Charge (Qg): Enables fast switching speeds and reduces drive power requirements.
- TrenchFET® Power MOSFET Technology: Provides high power density and efficient performance.
- Halogen-Free: Compliant with environmental regulations.
- Surface Mount Package: Available in a compact surface mount package for space-saving PCB design.
Benefits:
- High Efficiency: The low on-resistance minimizes power dissipation, resulting in high efficiency.
- Fast Switching Speed: Low gate charge facilitates rapid switching, making it suitable for high-frequency applications.
- Compact Design: The small surface mount package allows for space-saving designs in portable devices and other compact systems.
- Improved Thermal Performance: Efficient heat dissipation enhances reliability and extends the lifespan of the device.
Additional Details:
The SI7403DN-T1-E3 typically features a drain-source voltage (VDS) rating that ensures it can handle a specified voltage range. The gate-source voltage (VGS) rating indicates the maximum voltage that can be applied between the gate and source terminals without damaging the device. The device's continuous drain current (ID) capability specifies the maximum current it can handle under continuous operation, subject to thermal limitations. Detailed specifications, including RDS(on) at various VGS levels, Qg, and thermal resistance, can be found in the manufacturer's datasheet.
This MOSFET is commonly used in applications where efficient power management and fast switching speeds are critical. Its compact size and high performance make it a popular choice for modern electronic designs.