EN
  • EN
  • DE

TBA530

Part No TBA530
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Integrated Circuit Controller TBA530 TELEFUNKEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098068-TBA530
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBA530 CAD Model

Description

The TBA530 is an integrated circuit designed for audio amplifier applications, manufactured by Vishay. It is primarily used in low-power audio amplification circuits, providing a cost-effective and reliable solution for signal amplification.

Applications:

  • AM/FM radio receivers
  • Portable audio devices
  • Intercom systems
  • Small audio amplifiers
  • Toys and educational electronics

Features:

  • Low-Voltage Operation: Designed to operate at low voltage levels, typically in the range of 4.5V to 12V.
  • Internal Gain Control: Provides internal gain control, allowing for adjustment of the amplification level.
  • Low Distortion: Offers low harmonic distortion, ensuring clear and accurate audio reproduction.
  • High Input Impedance: Features high input impedance, minimizing loading effects on the input signal source.
  • Built-in Bias Circuitry: Includes built-in bias circuitry, simplifying the external component requirements.
  • Short-Circuit Protection: Incorporates short-circuit protection, enhancing the reliability and durability of the device.
  • Thermal Shutdown: Provides thermal shutdown protection to prevent overheating and damage to the IC.
  • Compact Package: Available in compact package options like DIP (Dual In-line Package) for easy integration into various circuit designs.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for audio amplification in low-power applications.
  • Easy to Use: Simple design and minimal external components make it easy to integrate into existing circuits.
  • Reliable Performance: Offers reliable and stable performance in a variety of operating conditions.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Protection Features: Built-in protection features enhance the durability and longevity of the device.

The TBA530 is a versatile and reliable audio amplifier IC suitable for a wide range of low-power audio applications. Its ease of use, cost-effectiveness, and protection features make it a popular choice for designers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
Lowest to $69.7745
Kemet
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess