EN
  • EN
  • DE

SI7405DN-T1-E3

Part No SI7405DN-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190087-SI7405DN-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI7405DN-T1-E3 CAD Model

Description

The SI7405DN-T1-E3 is a P-Channel MOSFET manufactured by Vishay. This device is engineered for efficient power management, load switching, and high-speed switching applications.

Applications:

  • Power Management: Used in power supplies and DC-DC converters for efficient voltage regulation.
  • Load Switching: Employed in various electronic circuits for controlling power to different loads.
  • Battery Management Systems (BMS): Found in BMS for efficient charging and discharging of batteries in portable devices.
  • High-Frequency Switching: Suitable for high-frequency switching applications requiring fast response times.

Features:

  • P-Channel MOSFET: Simplifies circuit design and implementation.
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases overall efficiency.
  • Low Gate Charge (Qg): Allows for faster switching speeds and reduced power consumption.
  • TrenchFET® Technology: Enhances power density and efficiency.
  • Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Enables compact PCB designs and automated assembly.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power management circuits.
  • Fast Switching: Low gate charge enables rapid switching, making it suitable for high-frequency applications.
  • Compact Design: Small surface mount package allows for space-saving designs, especially in portable devices.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation and extended lifespan.

Additional Details:

The SI7405DN-T1-E3 is characterized by its drain-source voltage (VDS) rating, which specifies the maximum voltage it can safely handle between the drain and source terminals. The gate-source voltage (VGS) rating indicates the maximum voltage that can be applied between the gate and source terminals without causing damage. The continuous drain current (ID) rating specifies the maximum current the device can carry continuously, subject to thermal constraints. Detailed specifications, including RDS(on) values at different VGS levels, Qg, and thermal resistance, are available in the manufacturer's datasheet.

This MOSFET is widely used in applications where efficiency, speed, and compact size are critical requirements. Its robust performance and reliability make it a preferred choice for various power management and switching applications.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess