EN
  • EN
  • DE

SI7439DP

Part No SI7439DP
Manufacturer Vishay
Description P-Channel 150-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249460-SI7439DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI7439DP CAD Model

Description

The SI7439DP is a P-Channel MOSFET manufactured by Vishay. It is designed for load switching, power management, and high-side switching applications. This MOSFET features low on-resistance and is optimized for efficient power control.

Applications:

  • Load Switching: Used for switching power to various loads in electronic devices.
  • Power Management: Implemented in power management circuits for efficient power distribution.
  • High-Side Switching: Applied in high-side switching applications where the MOSFET is connected to the positive supply rail.
  • Battery Management Systems (BMS): Used in BMS for battery protection and control.
  • DC-DC Converters: Found in certain DC-DC converter topologies.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • TrenchFET® Power MOSFET Technology: Offers optimized performance and efficiency.
  • -20V Drain-Source Voltage (VDS): Suitable for -20V applications.
  • -7.5A Continuous Drain Current (ID): Handles moderate current loads.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses and improves power efficiency.
  • Simplified Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Enhanced System Reliability: Robust design and manufacturing processes ensure high reliability.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction minimizes environmental impact.
  • Compact Size: Available in a compact package for space-constrained applications.

Additional Details:

The SI7439DP is typically available in a PowerPAK® SO-8 package. It is designed to meet stringent requirements for various electronic applications. Its low gate threshold voltage allows for efficient operation in low-voltage circuits.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess