EN
  • EN
  • DE

QLP600CYTR

Part No QLP600CYTR
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755798-QLP600CYTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QLP600CYTR CAD Model

Description

The QLP600CYTR is a high-performance, integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, offering a blend of power efficiency, reliability, and cutting-edge technology.

Key Features

  • High Integration: The QLP600CYTR incorporates various features into a single chip, reducing the need for multiple components and enabling a more compact design for end products.
  • Energy Efficiency: With ON Semiconductor's focus on energy-saving technologies, this product is optimized for low power consumption, making it ideal for battery-powered devices and applications where power efficiency is crucial.
  • Robust Performance: Designed to withstand challenging conditions, the QLP600CYTR maintains its performance across a wide temperature range and has built-in protection features to ensure long-term reliability.
  • Flexible Applications: The versatility of the QLP600CYTR allows it to be used in various applications, including but not limited to, automotive systems, industrial controls, and consumer electronics.

Technical Specifications

Parameter Value Package Type Surface-Mount Operating Temperature Range Specified by Manufacturer Mounting Style SMD/SMT Product Type Integrated Circuit

Applications

The QLP600CYTR is engineered to be adaptable to a multitude of environments and uses. Its robust design and energy efficiency make it an excellent choice for applications that demand high reliability and low power consumption. It is a go-to component for designers and engineers looking to enhance the performance and efficiency of their automotive, industrial, or consumer electronic products.

Quality and Support

ON Semiconductor is committed to providing top-quality products and support. The QLP600CYTR is backed by rigorous testing and quality assurance processes, ensuring that customers receive a product that not only meets but exceeds industry standards. Technical support and comprehensive documentation are available, assisting product integration and easing the design process.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $10.3384
Coilcraft
Lowest to $0.1042
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $8.5447
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess