EN
  • EN
  • DE

SI7461DP

Part No SI7461DP
Manufacturer Vishay
Description P-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249473-SI7461DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7461DP CAD Model

Description

The SI7461DP is an N-Channel MOSFET manufactured by Vishay. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It is commonly used in synchronous rectification, DC-DC converters, and load switching applications.

Applications

  • Synchronous rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC converters: Employed in voltage regulators and power converters for efficient power conversion.
  • Load switching: Used to control power to various loads in electronic systems.
  • Motor control: Suitable for controlling the speed and torque of small electric motors.
  • Power distribution: Provides efficient power distribution in electronic systems.

Features

  • N-Channel MOSFET: Enables efficient switching and control of power.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves overall system performance.
  • Fast switching speed: Allows for high-frequency operation.
  • Small footprint: Allows for high-density board designs.
  • TrenchFET® Power MOSFET Technology: Offers exceptional power density and efficiency.

Benefits

  • High efficiency: Reduces energy consumption and lowers operating costs.
  • Improved system reliability: Withstands harsh operating conditions and prevents failures.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Reduced heat dissipation: Simplifies thermal management and improves system cooling.
  • Cost-effective solution: Provides excellent performance at a competitive price.

Additional Details

The SI7461DP is typically packaged in an SO-8 package. Key electrical specifications include a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of approximately 11A depending on the test conditions, and a gate-source voltage (VGS) of ±20V. The low on-resistance (RDS(on)) value, often less than 6.5 mΩ at VGS = 10V, ensures minimal power dissipation during operation. The device is also designed to minimize gate charge (Qg), which further enhances its switching performance. Its combination of low on-resistance, fast switching speed, and small package makes it well-suited for modern power electronics applications.

The Vishay SI7461DP N-Channel MOSFET provides an efficient and reliable solution for a variety of power management applications. Its features and benefits make it a preferred choice for designers seeking to optimize power efficiency and performance in their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8077 $52.5005
155+ $0.6627 $102.7185
235+ $0.6420 $150.8700
325+ $0.6213 $201.9225
420+ $0.6006 $252.2520
560+ $0.5385 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess