EN
  • EN
  • DE

SI7465DP

Part No SI7465DP
Manufacturer Vishay
Description P-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249476-SI7465DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SI7465DP CAD Model

Description

The Si7465DP is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for high-efficiency power switching and load management applications.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control
  • Battery charging circuits

Features:

  • Low on-resistance (RDS(on)) for reduced power losses
  • High current capability
  • Logic-level gate drive
  • Avalanche rated
  • 100% Rg tested
  • Lead (Pb)-free and RoHS compliant
  • Available in PowerPAK® SO-8 package

Benefits:

  • Improved energy efficiency due to low on-resistance
  • Reduced heat generation
  • Simplified gate drive circuitry
  • Robust performance under avalanche conditions
  • Meets industry standards for environmental compliance
  • Compact size for space-constrained applications

Additional Details:

The Si7465DP MOSFET features a low on-resistance (RDS(on)), which minimizes conduction losses and improves energy efficiency in power switching applications. The logic-level gate drive allows it to be directly driven by low-voltage logic circuits, simplifying the gate drive circuitry. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. It's commonly used in DC-DC converters to switch power efficiently. Its low on-resistance makes it suitable for switching high currents with minimal power dissipation. Vishay provides datasheets and application notes to support the Si7465DP, which assists designers in effectively implementing it in their circuits. Proper PCB layout is crucial to minimize parasitic inductance and resistance, which can affect the switching performance. The PowerPAK® SO-8 package allows for efficient heat dissipation. Care should be taken to ensure that the junction temperature remains within the specified limits to avoid damaging the MOSFET.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess