EN
  • EN
  • DE

SI7898DP

Part No SI7898DP
Manufacturer Vishay
Description N-Channel 150-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249542-SI7898DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7898DP CAD Model

Description

The SI7898DP is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control circuits, and other power management applications.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation and power conversion.
  • Motor Control Circuits: Implemented in motor control circuits for controlling the speed and direction of motors.
  • Load Switching: Used for switching power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient power distribution and control.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.

Features:

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, reducing power losses and improving efficiency.
  • Fast Switching Speed: Enables fast switching speeds for high-frequency operation.
  • High Current Capability: Can handle high current levels.
  • Avalanche Rated: Avalanche rated for ruggedness and reliability.
  • Lead (Pb)-Free and Halogen-Free: Compliant with environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency.
  • Fast Switching: Fast switching speeds enable high-frequency operation, reducing the size of passive components.
  • High Power Density: Compact package size allows for high power density.
  • Reliable Operation: Avalanche rating ensures reliable operation in demanding applications.
  • Environmentally Friendly: Lead (Pb)-free and halogen-free construction.

The SI7898DP is typically driven by a gate driver circuit, which provides the necessary voltage to turn the MOSFET on and off. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The MOSFET is available in a surface-mount package for easy integration into printed circuit boards. The datasheet provides detailed information on gate threshold voltage, drain-source breakdown voltage, and thermal resistance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess