EN
  • EN
  • DE

SI8229DQ

Part No SI8229DQ
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322978-SI8229DQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI8229DQ CAD Model

Description

The SI8229DQ is a high-frequency, isolated dual-channel gate driver from Vishay Semiconductors. It's designed to drive power MOSFETs or IGBTs in a variety of applications. The device offers significant performance and protection features, ensuring reliable operation in demanding environments.

Applications

  • Synchronous rectification
  • DC-DC converters
  • Half-bridge and full-bridge power supplies
  • Motor control
  • Solar inverters

Features

  • Dual-channel isolated gate driver: Allows for driving two independent power devices.
  • High-frequency operation: Supports switching frequencies up to [Research frequency] MHz.
  • Adjustable dead time: Enables optimization of switching performance and efficiency.
  • Overlapping conduction protection: Prevents shoot-through in bridge circuits.
  • Programmable undervoltage lockout (UVLO): Provides protection against low supply voltage.
  • High noise immunity: Ensures reliable operation in noisy environments.

Benefits

  • Improved efficiency: High-frequency operation and adjustable dead time contribute to improved switching efficiency.
  • Enhanced reliability: Overlapping conduction protection and UVLO ensure reliable operation.
  • Simplified design: Integrated features reduce the need for external components and simplify PCB layout.
  • Increased power density: High-frequency operation enables smaller and more compact power supply designs.
  • Flexible application: Adjustable dead time allows for optimization of performance in different applications.

Additional Details: The SI8229DQ features an isolation voltage of [Research Isolation Voltage]. The gate drive strength is typically [Research Gate Drive Strength]. The propagation delay is [Research Propagation Delay]. The package is [Research Package Type], and is designed for efficient heat dissipation. Proper PCB layout is crucial for high-frequency operation. Consult the datasheet for detailed electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Samsung
Lowest to $11.2613
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess