The SI9100DJ02 from Vishay is a 3-W high-voltage switchmode regulator that is ideal for a wide range of applications, including power supplies for industrial control systems, medical devices, and telecommunications equipment. The SI9100DJ02 features a wide input voltage range of 10 V to 70 V and an output voltage range of 4 V to 35 V. It can deliver up to 150 mA of output current and has a switching frequency of 1 MHz.
The SI9100DJ02 is a current-mode switching regulator, which means that it uses the inductor current to regulate the output voltage. This type of regulator is very stable and accurate, and it can also provide excellent load transient response. The SI9100DJ02 also features a number of other features that make it ideal for use in demanding applications, including:
Overcurrent protection: The SI9100DJ02 has built-in overcurrent protection to prevent damage to the device in the event of a short circuit on the output.
Thermal shutdown: The SI9100DJ02 also has built-in thermal shutdown to prevent damage to the device in the event of overheating.
Wide operating temperature range: The SI9100DJ02 has a wide operating temperature range of -40 °C to +85 °C, making it suitable for use in a variety of environments.
The SI9100DJ02 is available in a 14-pin PDIP package. It is RoHS compliant and lead-free.
Applications
The SI9100DJ02 can be used in a wide range of applications, including:
Power supplies for industrial control systems
Power supplies for medical devices
Power supplies for telecommunications equipment
Battery-powered devices
Portable electronics
Automotive applications
Design considerations
When designing a circuit using the SI9100DJ02, there are a few things to keep in mind:
The input voltage capacitor should be large enough to filter out any ripple on the input voltage.
The output capacitor should be large enough to provide good load transient response.
The inductor should be chosen such that the peak current is below the maximum rating of the device.
The feedback resistor should be chosen such that the output voltage is within the desired range.
Conclusion
The SI9100DJ02 is a versatile and reliable high-voltage switchmode regulator that is ideal for a wide range of applications. It features a wide input voltage range, high output current capability, and a number of other features that make it ideal for use in demanding applications.