EN
  • EN
  • DE

LM2727MTCX

Part No LM2727MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM2727/LM2737 N-Channel FET Synchronous Buck Regulator Controller for Low Output | IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 5.5V
Switching Frequency 50kHz ~ 2MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2727
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197921-LM2727MTCX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2727MTCX CAD Model

Description

Product Overview: LM2727MTCX from Texas Instruments

The LM2727MTCX is a high-performance, low-noise synchronous buck regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leading company in the semiconductor industry. This sophisticated power management chip is an ideal solution for a variety of applications requiring efficient voltage regulation with minimal power loss.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The LM2727MTCX is engineered to provide a synchronous rectification method of voltage conversion, which enhances efficiency, especially in low output voltage and high current applications.
  • Wide Input Voltage Range: It supports an input voltage range from 2.9V to 14V, making it versatile for use in a broad spectrum of products and systems.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for customization according to the specific needs of the application.
  • High Frequency Operation: With an operating frequency of up to 1MHz, the LM2727MTCX enables the use of smaller external components, thereby reducing the overall solution size and improving response times.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs simplifies the design and minimizes external component count, leading to a more compact and cost-effective power supply design.
  • Thermal Shutdown and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are built in to ensure reliable operation under various conditions.

Applications

The LM2727MTCX is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing peripherals and motherboards
  • Industrial power supplies

Package and Availability

Supplied in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), the LM2727MTCX is designed for space-constrained applications. The small footprint and surface-mount package make it an excellent choice for modern, high-density circuit boards.

For detailed specifications, application notes, and additional resources, customers can visit the Texas Instruments website or contact their local TI sales office.

The LM2727MTCX from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a go-to choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1836 $50.2228
56+ $1.7917 $100.3352
87+ $1.7357 $151.0059
120+ $1.6797 $201.5640
154+ $1.6238 $250.0652
207+ $1.4558 $301.3506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess