The SI9119DY, manufactured by Vishay, is a P-Channel Power MOSFET designed for use in various power management and load switching applications. This MOSFET is known for its low on-resistance, which reduces power losses and improves efficiency in battery-powered systems. It comes in a SO-8 package, making it suitable for a wide range of applications where space is a concern.
Applications
- Load switching in portable devices
- Battery management systems
- Power management in handheld devices
- DC-DC converters
- Power distribution in industrial equipment
Features
- Low on-resistance (RDS(on))
- SO-8 package
- Logic Level Gate Drive
- Fast switching speed
- Lead (Pb)-free and Halogen-free
Benefits
- Improved power efficiency due to low on-resistance
- Wide range of applications due to SO-8 package
- Simplified gate drive requirements due to Logic Level Gate Drive
- Enhanced system performance due to fast switching speed
- Environmentally friendly due to compliance with environmental regulations
The SI9119DY's low on-resistance minimizes power dissipation, extending battery life in portable devices. The SO-8 package provides a good balance between size and thermal performance. The logic-level gate drive allows the MOSFET to be controlled directly from microcontrollers and other low-voltage logic circuits. The fast switching speed minimizes switching losses, further improving efficiency. This device is also compliant with RoHS and Halogen-free standards, making it an environmentally responsible choice.
Technical Specifications:
- Drain-Source Voltage (Vds): -20V
- Gate-Source Voltage (Vgs): ±12V
- Continuous Drain Current (Id): -4.1A
- On-Resistance (RDS(on) @ Vgs=-4.5V): 0.048 Ohms
- On-Resistance (RDS(on) @ Vgs=-2.5V): 0.075 Ohms
- Package: SO-8