The SI9137LG-T1, manufactured by Vishay, is a P-Channel Power MOSFET designed for load switching and power management applications in portable devices. It features low on-resistance for enhanced efficiency and is packaged in a compact PowerPAK 1212-8 package, making it suitable for space-constrained applications.
Applications
- Load switching in portable devices
- Battery management systems
- Power management in handheld devices
- DC-DC conversion
- Smartphones and tablets
Features
- Low on-resistance (RDS(on))
- Compact PowerPAK 1212-8 package
- Low threshold voltage
- Fast switching speed
- Lead (Pb)-free and Halogen-free
Benefits
- Improved power efficiency due to low on-resistance
- Reduced board space requirements due to small package size
- Simplified gate drive requirements due to low threshold voltage
- Enhanced system performance due to fast switching speed
- Compliant with environmental regulations
The low on-resistance of the SI9137LG-T1 minimizes power dissipation and extends battery life in portable applications. The PowerPAK 1212-8 package provides excellent thermal performance in a small footprint. The low threshold voltage simplifies gate drive requirements. The fast switching speed minimizes switching losses, further improving efficiency. The device complies with RoHS and Halogen-free standards.
Technical Specifications:
- Drain-Source Voltage (Vds): -20V
- Gate-Source Voltage (Vgs): ±12V
- Continuous Drain Current (Id): -5.6A
- On-Resistance (RDS(on) @ Vgs=-4.5V): 0.033 Ohms
- On-Resistance (RDS(on) @ Vgs=-2.5V): 0.050 Ohms
- Package: PowerPAK 1212-8