EN
  • EN
  • DE

SI9150DY-T1-E3

Part No SI9150DY-T1-E3
Manufacturer Vishay
Catalog Misc Products
Description Synchronous Buck Converter Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837621-SI9150DY-T1-E3
Ultra Librarian 3D Model Ultra Librarian SI9150DY-T1-E3 CAD Model

Description

The SI9150DY-T1-E3 is a high-side load switch manufactured by Vishay. It is designed for applications requiring efficient and protected power distribution. This switch integrates protection features and a low on-resistance, making it suitable for various electronic circuits.

Applications

  • Power management in portable devices
  • Load switching in automotive systems
  • Industrial control systems
  • Solid-state relays
  • Battery-powered equipment

Features

  • High-side switch: Allows for switching the positive supply rail.
  • Low on-resistance: Minimizes power dissipation and voltage drop.
  • Overcurrent protection: Protects the switch and load from overcurrent conditions.
  • Thermal shutdown: Prevents damage due to overheating.
  • Logic-level control: Compatible with standard logic levels for easy control.
  • Enable/disable control: Provides a simple on/off control interface.
  • Fast switching speed: Enables efficient power management.

Benefits

  • Improved energy efficiency: Low on-resistance minimizes power losses.
  • Enhanced system protection: Integrated protection features prevent damage from overcurrent and overtemperature.
  • Simplified design: Integration reduces the need for external components.
  • Increased reliability: Robust construction ensures long-term operation.
  • Flexible control: Logic-level control simplifies interfacing with microcontrollers.

Additional Details

The SI9150DY-T1-E3 operates with a supply voltage range of 1.8V to 5.5V. It is available in a small SOIC-8 package. The device offers overcurrent protection, which limits the output current to a safe level in the event of a fault condition. The thermal shutdown feature protects the switch from overheating. The logic-level control input allows for direct control from a microcontroller or other digital circuit. The low on-resistance minimizes voltage drop across the switch, improving efficiency and performance. The integrated protection features enhance system reliability and prevent damage to the switch and the connected load. The SI9150DY-T1-E3 is suitable for a wide range of low-voltage applications requiring controlled power distribution and protection. It’s commonly used in portable devices to manage power effectively and protect sensitive components from overcurrent and overtemperature situations.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess