EN
  • EN
  • DE

SI9407AEY-T1-E3

Part No SI9407AEY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190170-SI9407AEY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9407AEY-T1-E3 CAD Model

Description

The SI9407AEY-T1-E3 is a P-channel MOSFET manufactured by Vishay. It's designed for power management and load switching applications, particularly where space and efficiency are critical. The device features low on-resistance and is designed for logic-level gate drive. The '-T1' suffix indicates tape and reel packaging for automated assembly. The '-E3' suffix signifies RoHS compliance and halogen-free construction, aligning with environmental regulations. It is often used in portable devices and other power-sensitive applications.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Power distribution in embedded systems
  • Battery protection circuits

Features

  • P-Channel MOSFET: Enables easier high-side switching in certain configurations.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Logic-Level Gate Drive: Allows direct interface with low-voltage logic circuits, simplifying design.
  • Surface Mount Package: Compact package for high-density board layouts.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, reducing environmental impact.
  • Halogen-Free: Does not contain halogenated flame retardants, further minimizing environmental concerns.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Simplified Circuit Design: Logic-level gate drive allows for direct interfacing with microcontrollers and other logic circuits.
  • Compact Design: Small package size enables high-density board layouts.
  • Environmentally Friendly: RoHS compliance and halogen-free construction align with environmental regulations.

Additional Details

The SI9407AEY-T1-E3 features a low gate threshold voltage, making it easy to drive with logic-level signals. The on-resistance is specified at a given gate-source voltage (V<sub>GS). The device is typically packaged in a small outline package (SOIC or similar) suitable for surface mount technology. The '-T1' designates a specific tape and reel packaging optimized for high-speed automated assembly. The '-E3' indicates that it meets RoHS standards and is halogen-free. Ensure adequate thermal management is considered in applications with high switching frequencies or currents.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,705 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess