EN
  • EN
  • DE

SUP90N10-8M8P-E3

Part No SUP90N10-8M8P-E3
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 100-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194989-SUP90N10-8M8P-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP90N10-8M8P-E3 CAD Model

Description

The SUP90N10-8M8P-E3 is a high-performance N-Channel power MOSFET from Vishay Semiconductors, designed for demanding switching applications requiring high efficiency and reliability. This MOSFET features low on-resistance and gate charge, minimizing power losses and enhancing system performance. It is ideally suited for use in DC-DC converters, power management circuits, and motor control applications where efficiency and robust performance are critical.

Applications:

  • DC-DC Converters: Efficient voltage regulation and power conversion circuits.
  • Power Management Circuits: Systems requiring precise power distribution and control.
  • Motor Control Applications: Control of speed and torque in electric motors.
  • Synchronous Rectification: Improving efficiency in secondary-side rectification of switching power supplies.
  • Uninterruptible Power Supplies (UPS): Backup power solutions during power outages.

Features:

  • N-Channel MOSFET: Efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Avalanche Rated: Robustness against voltage spikes and transient conditions.
  • Fast Switching Speed: Enables high-frequency operation, enhancing system responsiveness.
  • Halogen-Free and RoHS Compliant: Environmentally friendly design.

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, improving efficiency in switching applications.
  • Improved System Performance: Fast switching speed and avalanche rating enhance system responsiveness and reliability.
  • Increased Reliability: Robust design and avalanche rating provide protection against voltage spikes and transient conditions.
  • Environmentally Friendly: Halogen-free and RoHS compliant, minimizing environmental impact.
  • Simplified Design: Easy implementation in power management circuits and control systems.

Specifications:

The SUP90N10-8M8P-E3 features a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of 80A, and a very low on-resistance (RDS(on)) of typically 8.8 mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) is typically between 2V and 4V. This MOSFET is available in a D2PAK (TO-263) package, suitable for surface mounting and efficient heat dissipation.

This MOSFET is designed to meet the stringent requirements of modern power electronics, offering high efficiency, reliability, and environmental compliance. Its low on-resistance and fast switching speed make it an excellent choice for high-frequency switching applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess