EN
  • EN
  • DE

SI9420DY

Part No SI9420DY
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement-Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323209-SI9420DY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9420DY CAD Model

Description

The SI9420DY is a P-Channel MOSFET from Vishay, designed for efficient power management and switching applications. It is particularly well-suited for use in portable devices and battery management systems where minimizing power loss and maximizing battery life are critical. Its optimized design delivers low on-resistance and fast switching speeds.

Applications:

  • Battery Management Systems (BMS): Protects and manages Lithium-Ion batteries in portable devices and power tools.
  • Load Switching: Efficiently switches power to various loads in electronic circuits, reducing power consumption.
  • Power Management in Portable Devices: Used in smartphones, tablets, laptops, and other battery-powered electronics.
  • DC-DC Converters: Contributes to the efficient conversion of DC voltages in power supplies.

Features:

  • P-Channel MOSFET: Simplifies driving circuitry for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, increasing overall system efficiency.
  • TrenchFET® Power MOSFET Technology: Offers excellent current handling capability and fast switching speeds.
  • PowerPAK® SO-8 Package: Provides excellent thermal performance in a compact footprint.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced Battery Life: Low RDS(on) minimizes power dissipation, extending the operating time of battery-powered devices.
  • Space Saving: The small PowerPAK® SO-8 package allows for compact designs in space-constrained applications.
  • Reliable Performance: Vishay's quality standards ensure consistent and dependable operation.
  • Simplified Design: P-Channel configuration can simplify gate drive circuitry, reducing component count and cost.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details:

The SI9420DY typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating that varies depending on the operating conditions. Its low gate threshold voltage (VGS(th)) facilitates easy driving. The PowerPAK® SO-8 package efficiently dissipates heat, allowing for higher power handling capability. The device is optimized for low voltage applications requiring efficient power management. The product's performance characteristics make it a suitable choice for a wide array of portable and battery-powered applications.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $1.3642
M/A-Com Technology Solutions
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $31.2813
Sunlord
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,730 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess