EN
  • EN
  • DE

SI9422ADY

Part No SI9422ADY
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323212-SI9422ADY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9422ADY CAD Model

Description

The SI9422ADY is a P-Channel MOSFET from Vishay, designed for applications requiring efficient power management and switching. It's particularly well-suited for use in portable devices and battery management systems where minimizing power loss is crucial. Its design emphasizes low on-resistance and fast switching speeds.

Applications:

  • Battery Management Systems (BMS): For protection and management of batteries in portable devices and power tools.
  • Load Switching: Efficiently switches power to loads, reducing power consumption.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other battery-operated electronics.
  • DC-DC Converters: Contributes to DC voltage conversion in power supplies.

Features:

  • P-Channel MOSFET: Simplifies driving circuitry for high-side switching.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, increasing efficiency.
  • TrenchFET® Power MOSFET Technology: Provides good current handling and fast switching.
  • PowerPAK® SO-8 Package: Offers good thermal performance in a small footprint.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Extended Battery Life: Low RDS(on) minimizes power dissipation, extending battery life.
  • Space Saving: Small PowerPAK® SO-8 package for compact designs.
  • Reliable Performance: Vishay's standards ensure dependable operation.
  • Simplified Design: P-Channel simplifies gate drive circuitry.
  • Environmentally Friendly: RoHS compliance.

Additional Details:

The SI9422ADY typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating that varies with operating conditions. Its low gate threshold voltage (VGS(th)) enables easy driving. The PowerPAK® SO-8 package effectively dissipates heat, allowing higher power handling. It's optimized for low voltage applications needing efficient power management. It's a suitable choice for many portable and battery-powered systems.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Texas Instruments
Need more? Email Us
Sunlord
Lowest to $0.0658
Broadcom Limited
Lowest to $39.1695
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $5.8755
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess