The SI9711CY is a power MOSFET manufactured by Vishay. It's designed for a variety of switching and power management applications. It offers efficient performance and is often used in DC-DC converters, load switches, and power control circuits where a reliable and compact switching solution is needed.
Applications
- DC-DC converters
- Load switching
- Power management systems
- Battery charging circuits
- Linear regulators
Features
- Low gate threshold voltage
- Fast switching speed
- Surface-mount packaging (SOIC-8)
- Low drain-source on-resistance (RDS(on))
- Avalanche rated
Benefits
- Improved energy efficiency
- Reduced power losses
- Compact design for space-constrained applications
- Simplified gate drive requirements
- Enhanced system reliability
Technical Specifications
The SI9711CY typically features a drain-source voltage (VDS) rating in the range of 20V to 30V, accommodating a range of power supply voltages. The gate-source voltage (VGS) is typically ±20V. The continuous drain current (ID) rating varies from 2A to 5A, depending on the specific package and thermal conditions. The RDS(on) is designed to be low, minimizing power dissipation during switching. The device typically comes in a surface-mount SOIC-8 package, facilitating automated assembly and compact designs.
The SI9711CY's low gate threshold voltage enables compatibility with logic-level drive signals, simplifying gate drive circuitry and allowing direct control from microcontrollers and other logic devices. The surface-mount package allows for efficient board assembly and compact designs. The combination of low RDS(on) and fast switching speed makes the SI9711CY a suitable choice for applications where high efficiency and small size are critical requirements. Its avalanche rating further enhances its robustness and reliability in demanding applications.