The SI9958DY-T1 is a dual N-channel MOSFET from Vishay Siliconix. It is designed for a wide range of power management and switching applications where efficient power conversion is critical. This device offers low on-resistance (RDS(on)) and fast switching speeds, making it suitable for demanding applications.
Applications:
- Power management circuits
- DC-DC converters
- Load switching
- Motor control
- Backlighting in LCD displays
Features:
- Dual N-Channel MOSFET configuration
- Low on-resistance (RDS(on)) minimizes power loss
- Fast switching speed enables efficient operation at higher frequencies
- Logic Level Gate Drive
- Surface Mount Package (SO-8) for compact designs
Benefits:
- Improved energy efficiency due to low RDS(on)
- Reduced power dissipation and heat generation
- Smaller and lighter designs due to the SO-8 package
- Simplified gate drive requirements with logic level gate drive
- Enhanced system performance through fast switching capabilities
Additional Details:
The SI9958DY-T1 operates with a drain-source voltage (VDS) up to 30V and a continuous drain current (ID) up to 5.8A. The typical RDS(on) at VGS = 4.5V is 25 mOhms. The device is packaged in an SO-8 surface mount package, which is ideal for automated assembly and high-density circuit board layouts. It is designed to operate within a temperature range of -55°C to +150°C.
The low gate charge (Qg) contributes to its fast switching performance, reducing switching losses and improving overall efficiency in power conversion applications. The logic-level gate drive allows it to be directly driven by microcontrollers and other low-voltage logic devices, simplifying the design and reducing the number of external components required. The SI9958DY-T1 is halogen-free and RoHS-compliant.