The SIB415DK-T1-E3 is a P-Channel 20 V TrenchFET® Power MOSFET from Vishay. It is designed for load switching and other power management applications. This MOSFET offers a low on-resistance (RDS(on)) and a fast switching speed, contributing to efficient power conversion and minimal power loss.
Applications
- Load Switching
- Battery Management Systems
- Power Management in Portable Devices
- DC-DC Conversion
Features
- P-Channel MOSFET
- Low RDS(on) for reduced power loss
- Fast switching speed for efficient operation
- 20 V Drain-Source Voltage (VDS)
- Surface Mount Technology (SMT) package
- TrenchFET® Power MOSFET technology
Benefits
- Improved energy efficiency due to low on-resistance
- Reduced heat generation in power management circuits
- Increased battery life in portable devices
- Simplified circuit design with surface mount package
- Enhanced system reliability with robust TrenchFET® technology
Specifications
The SIB415DK-T1-E3 features a drain-source voltage (VDS) of 20V and a gate-source voltage (VGS) of ±12V. Its typical RDS(on) is very low, minimizing conduction losses. The device is available in a PowerPAK® SC-75 package suitable for surface mounting. The operating junction temperature range is -55°C to +150°C.
The TrenchFET® technology optimizes the device's performance by reducing on-resistance and gate charge, resulting in lower conduction and switching losses. This makes it suitable for high-frequency switching applications. The small PowerPAK® SC-75 package allows for space-saving designs, making it ideal for portable devices and other applications with limited board space.
This MOSFET is designed to provide efficient power conversion and load switching capabilities. It is suitable for various applications in power management and portable devices where energy efficiency and small size are critical requirements.