EN
  • EN
  • DE

SIC645ADR-T1-GE3

Part No SIC645ADR-T1-GE3
Manufacturer Vishay
Catalog PMIC - Full, Half - Bridge Drivers
Description 60A VRPOWER SMART POWER STAGE(SP  /  Half Bridge Driver Synchronous Buck Converters, Voltage Regulators NMOS PowerPAK® MLP55-32 Double Cooling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Vishay Siliconix
Series VRPower®
Package Tape & Reel (TR)
Output Configuration Half Bridge
Applications Synchronous Buck Converters, Voltage Regulators
Interface PWM
Load Type Inductive
Technology NMOS
Rds On (Typ) 0.76mOhm LS, 3.6mOhm HS
Voltage - Supply 4.75 ~ 5.25V
Voltage - Load 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case 32-PowerWFQFN
Supplier Device Package PowerPAK® MLP55-32 Double Cooling
Base Product Number SIC645
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253535-SIC645ADR-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIC645ADR-T1-GE3 CAD Model

Description

The SIC645 is a Full, Half-Bridge Driver designed by Vishay Siliconix, which falls under the Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers category.

  • Series: VRPower®
  • Features: Bootstrap Circuit and a Status Flag
  • Package Type: Tape & Reel
  • Mounting: Surface Mount Device (SMD)
  • Technology: NMOS
  • Interface: PWM
  • Fault Protection: Current Limiting, Over Temperature, Shoot-Through, and UVLO
  • Output Configuration: Half Bridge
  • Voltage Load: 4.5V ~ 18V
  • Rds On (Typ): 0.76mOhm LS, 3.6mOhm HS
  • Load Type: Inductive
  • Voltage Supply: 4.75 ~ 5.25V
  • Package/Case: 32-PowerWFQFN
  • Supplier Device Package: PowerPAK® MLP55-32 Double Cooling
  • Temperature Range: -40°C ~ 85°C (TJ)
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001
  • Base Product Number: SIC645

You May Also Be Interested in

Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess