EN
  • EN
  • DE

SIC830ED-T1-GE3

Part No SIC830ED-T1-GE3
Manufacturer Vishay
Catalog PMIC - Full, Half - Bridge Drivers
Description IC POWER STAGE 80A 5X6 MLP  /  High Side Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET PowerPAK® MLP39-65
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Vishay Siliconix
Series VRPower®
Package Tape & Reel
Output Configuration High Side
Applications DC-DC Converters, Synchronous Buck Converter
Interface Logic, PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 80A
Voltage - Supply 3.3V ~ 5V
Voltage - Load 19V
Features Bootstrap Circuit, Diode Emulation
Fault Protection Over Current, Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 39-PowerVFQFN
Supplier Device Package PowerPAK® MLP39-65
Base Product Number SIC830
Other Names SIC830ED-T1-GE3TR,SIC830ED-T1-GE3CT,SIC830ED-T1-GE3DKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253537-SIC830ED-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIC830ED-T1-GE3 CAD Model

Description

This electronic component is a PMIC - Full, Half-Bridge Drivers integrated circuit with a Win Source Part Number of 1253537-SIC830ED-T1-GE3.

  • Category: integrated circuits (ICs)
  • Series: VRPower®
  • Features: bootstrap circuit and diode emulation
  • Packaging: tape & reel
  • Applications: DC-DC converters and synchronous buck converter
  • Standard Package: 3,000 units
  • Mounting: SMD (SMT)
  • Technology: power MOSFET
  • Interface: logic, PWM
  • Current - Output / Channel: 80A
  • Fault Protection: over current, over temperature, UVLO
  • Output Configuration: high side
  • Voltage - Load: 19V
  • Load Type: inductive
  • Voltage - Supply: 3.3V ~ 5V
  • Package/Case: 39-PowerVFQFN
  • Supplier Device Package: PowerPAK® MLP39-65
  • HTSUS: 8542.39.0001
  • Manufacturer: Vishay Siliconix
  • Other names: SIC830ED-T1-GE3TR, SIC830ED-T1-GE3CT, SIC830ED-T1-GE3DKR
  • Base Product Number: SIC830

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess