EN
  • EN
  • DE

SIE864DP-T1-GE3

Part No SIE864DP-T1-GE3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323438-SIE864DP-T1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIE864DP-T1-GE3 CAD Model

Description

The Vishay SIE864DP-T1-GE3 is a dual N-Channel 30 V MOSFET designed for high-efficiency power conversion and load switching applications. Housed in a compact PowerPAK SO-8 package, it offers a low on-state resistance (RDS(on)) and excellent thermal performance, making it suitable for a variety of demanding environments.

Applications

  • Synchronous Rectification: Employed in synchronous rectification circuits to improve the efficiency of DC-DC converters by replacing traditional diodes with MOSFETs.
  • Load Switching: Used as a load switch to control power distribution in portable devices and other electronic systems.
  • DC-DC Converters: Integral to DC-DC converters for voltage regulation and power management in a wide range of applications.
  • Power Management in Portable Devices: Ideal for power management in smartphones, tablets, and laptops due to its small size and high efficiency.
  • Battery Management Systems (BMS): Utilized in battery management systems for efficient charging and discharging of batteries.

Features

  • Low On-State Resistance (RDS(on)): Minimizes power loss and enhances efficiency. The typical RDS(on) is very low, reducing heat generation and maximizing power delivery.
  • Dual N-Channel Configuration: Offers flexibility in circuit design, allowing for various configurations in power management applications.
  • PowerPAK SO-8 Package: Provides a compact footprint for space-constrained applications while offering excellent thermal performance.
  • 30 V Drain-Source Voltage (VDS): Suitable for a range of low-voltage applications.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations, making it an environmentally friendly choice.

Benefits

  • High Efficiency: Low RDS(on) reduces power losses, leading to higher efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Lower on-resistance means less heat is generated, improving thermal management and system reliability.
  • Compact Size: The PowerPAK SO-8 package enables compact designs, saving valuable board space.
  • Enhanced System Reliability: Robust design ensures reliable operation in demanding applications.
  • Environmentally Compliant: Meets environmental standards with its lead-free and halogen-free construction.

Additional Details

The Vishay SIE864DP-T1-GE3 operates effectively over a temperature range of -55°C to +150°C. Its design is optimized for fast switching speeds and low gate charge, making it suitable for high-frequency applications. The gate threshold voltage (VGS(th)) is designed for compatibility with standard logic-level gate drives.

The PowerPAK SO-8 package ensures excellent thermal dissipation, enabling the device to handle higher current levels without overheating. The dual N-Channel configuration provides versatility in circuit topologies, making it a valuable component in various power management solutions.

In summary, the Vishay SIE864DP-T1-GE3 is a high-performance, efficient, and compact MOSFET designed for a wide range of power management applications. Its low on-state resistance, excellent switching characteristics, and robust design make it an ideal choice for synchronous rectification, load switching, and DC-DC conversion.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess