EN
  • EN
  • DE

SIHF8N50D-E3

Part No SIHF8N50D-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 8.7A TO220 FLPK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 8.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 527pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 33W (Tc)
Maximum Rds On at Id,Vgs 850 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 1096427-SIHF8N50D-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIHF8N50D-E3 CAD Model

Description

The SIHF8N50D-E3 is an n-channel power MOSFET from Vishay. This device is designed for high-voltage, high-speed switching applications. It utilizes advanced trench MOSFET technology to achieve a superior figure of merit (FOM), which translates to low on-resistance and gate charge, contributing to improved efficiency and reduced power losses in switching circuits.

Applications:

  • Power supplies: Used in AC-DC and DC-DC power supplies for various electronic devices.
  • Motor control: Employed in motor control circuits for driving and controlling the speed of motors.
  • Lighting: Suitable for electronic ballast and LED lighting applications.
  • High-frequency inverters: Used in inverter circuits for converting DC power to AC power.
  • UPS (Uninterruptible Power Supplies): Found in UPS systems to provide backup power during power outages.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, leading to improved efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves switching speed.
  • Avalanche rated: Can withstand transient avalanche conditions, enhancing reliability.
  • Fast switching speed: Enables high-frequency operation in switching circuits.
  • Lead (Pb)-free and RoHS compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • High efficiency: Low RDS(on) and Qg contribute to reduced power losses and improved efficiency in power conversion applications.
  • Improved thermal performance: Helps dissipate heat effectively, enhancing reliability and extending the lifespan of the device and the overall system.
  • Simplified design: Fast switching speed simplifies the design of high-frequency switching circuits.
  • Enhanced reliability: Avalanche rating provides robustness against voltage transients.
  • Environmentally friendly: Pb-free and RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The SIHF8N50D-E3 has a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating of 8A. It is typically supplied in a TO-220AB package. The device's gate threshold voltage (VGS(th)) is typically around 3V. The operating junction temperature range is -55°C to +150°C. The specific RDS(on) value is dependent on the gate-source voltage (VGS) and the junction temperature but is typically very low. This MOSFET is designed for applications requiring efficient and reliable power switching capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1012 $60.5660
130+ $0.9036 $117.4680
200+ $0.8754 $175.0800
275+ $0.8471 $232.9525
355+ $0.8189 $290.7095
475+ $0.7341 $348.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess