EN
  • EN
  • DE

SIHFIB9N65A-E3

Part No SIHFIB9N65A-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190206-SIHFIB9N65A-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIHFIB9N65A-E3 CAD Model

Description

The SIHFIB9N65A-E3 is a high-voltage, fast-switching MOSFET from Vishay. It is designed for use in a wide range of power electronic applications where efficiency and reliability are crucial. This device features a low on-resistance (RDS(on)) and a fast switching speed, making it ideal for applications like switched-mode power supplies and motor drives.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Welding Equipment
  • High-Voltage Inverters

Features:

  • High Voltage Rating: 650V drain-source voltage (VDS)
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Temperature Range: Wide operating temperature range for reliable performance in harsh environments.
  • Halogen-Free: Environmentally friendly construction.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching reduce overall power losses.
  • Increased Reliability: High voltage rating and avalanche capability ensure robust performance.
  • Simplified Design: Easy to drive and control, simplifying circuit design.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Halogen-free and RoHS compliant.

Additional Details:

The SIHFIB9N65A-E3 has a continuous drain current (ID) rating that depends on the case temperature. The gate threshold voltage (VGS(th)) ensures that the MOSFET can be easily driven by standard gate drive circuits. The device is typically supplied in a TO-220 FullPAK package, providing excellent thermal performance and isolation. This packaging allows for efficient heat dissipation, which is critical for high-power applications. It's designed to minimize ringing and overshoot during switching transitions, leading to more stable and reliable operation.

This Vishay MOSFET is well-suited for demanding applications that require both high voltage and fast switching speeds. Its combination of low on-resistance, fast switching, and robust design makes it an excellent choice for improving the efficiency and reliability of power electronic systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3529 $85.0587
5+ $23.2640 $116.3200
8+ $22.5364 $180.2912
11+ $21.8099 $239.9089
14+ $21.0822 $295.1508
19+ $18.9016 $359.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess