EN
  • EN
  • DE

SIP12116DMP-T1-GE4

Part No SIP12116DMP-T1-GE4
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3 A Current Mode Constant On-Time Synchronous Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 3A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 1249972-SIP12116DMP-T1-GE4
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP12116DMP-T1-GE4 CAD Model

Description

The SiP12116DMP-T1-GE4 is a high-efficiency synchronous buck regulator from Vishay. It's designed to provide a precise and stable output voltage from a higher input voltage, making it suitable for a variety of power management applications.

Applications

  • Point-of-Load (POL) Regulators: Used to provide a regulated voltage to specific components on a circuit board.
  • Embedded Systems: Powers microcontrollers, FPGAs, and other digital devices in embedded systems.
  • Notebook Computers: Provides core voltage for CPUs and GPUs in laptops.
  • Solid-State Drives (SSDs): Regulates the voltage for memory chips and controllers in SSDs.
  • Networking Equipment: Powers ASICs and other components in routers and switches.

Features

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Synchronous Rectification: Uses MOSFETs as rectifiers to reduce power dissipation.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific requirements.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Overcurrent Protection (OCP): Protects the regulator and the load from damage due to overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from damage due to overvoltage conditions.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits

  • Energy Savings: High efficiency reduces power consumption, leading to energy savings.
  • Stable Output Voltage: Maintains a consistent output voltage under varying load and input voltage conditions.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Design: Integrated MOSFETs and small package reduce the overall size of the power supply.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown protect the regulator and the load from damage.

Technical Specifications

The SiP12116DMP-T1-GE4 typically has an input voltage range of 4.5V to 18V. The output voltage is adjustable from 0.6V to Vin. It can deliver a continuous output current of up to 6A. The switching frequency is typically adjustable. It has a typical efficiency of over 90%. It is typically packaged in a PowerPAK MLP5x5-30L package. The operating temperature range is usually between -40°C and +125°C. It requires external input and output capacitors and an inductor for proper operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess