EN
  • EN
  • DE

SIP21101DR-18-E3

Part No SIP21101DR-18-E3
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190210-SIP21101DR-18-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIP21101DR-18-E3 CAD Model

Description

The Vishay SIP21101DR-18-E3 is a power switch IC designed for load switching applications. This integrated circuit provides efficient power distribution with integrated protection features, enabling robust and reliable operation in demanding environments. It is part of Vishay's ePower™ family of load switches, known for their high performance and integrated functionalities.

Applications

  • Notebook Computers: Power distribution and load management in laptops.
  • Tablets: Power switching for various tablet components.
  • Solid State Drives (SSDs): Power control for SSD operation.
  • Point of Load (POL) Converters: Enabling and disabling power to POL converters.
  • General Load Switching: Versatile applications requiring efficient and controlled power switching.

Features

  • Input Voltage Range: Operates from 1.5 V to 5.5 V.
  • Low On-Resistance: Typical RDS(ON) of 18 mΩ at V<sub>IN = 5 V, minimizing power loss.
  • Integrated Protection: Includes over-temperature protection (OTP) and short-circuit protection (SCP).
  • Controlled Turn-On: Limits inrush current during startup.
  • Logic Level Enable: Compatible with low voltage logic control.
  • Small Footprint: Available in a compact PowerPAK® SC-70 package.
  • Halogen-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reliable Protection: Integrated OTP and SCP protect the device and the load from damage.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Improved System Performance: Controlled turn-on minimizes voltage droop and inrush current, enhancing system stability.

Additional Details

The SIP21101DR-18-E3 features a P-channel MOSFET, providing efficient switching capabilities. Its thermal protection ensures that the device shuts down if the junction temperature exceeds a safe threshold, preventing thermal runaway. The short-circuit protection limits the output current in case of a short, protecting both the load and the power switch. The device's controlled turn-on characteristic helps to reduce voltage drops and ringing on the power rail during startup. The enable pin allows for easy control of the power switch using a logic signal.

Technical Specifications:

  • V<sub>IN Range: 1.5 V to 5.5 V
  • R<sub>DS(ON): 18 mΩ (typical) at V<sub>IN = 5 V
  • Operating Temperature Range: -40 °C to +85 °C
  • Package: PowerPAK® SC-70

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess