The LT3970EDDB-3.3#TRPBF is a high-performance step-down switching regulator from Linear Technology that delivers a fixed 3.3V output voltage. It is designed to be a robust and efficient solution for a wide range of applications requiring voltage reduction and power regulation. This product is particularly suitable for portable devices, industrial equipment, and automotive applications, where reliable and consistent power delivery is essential.
Key Features:
- Output Voltage: Fixed at 3.3V, providing a stable and regulated output for consistent performance.
- Input Voltage Range: Capable of operating with an input voltage range from 4.3V to 38V, making it versatile for various power supply conditions.
- Output Current: Can deliver up to 1.2A of continuous output current, suitable for powering a broad array of devices.
- High Efficiency: Integrated switching regulator enables high efficiency, reducing power loss and heat generation.
- Thermal Protection: Features thermal shutdown and protection to ensure the device operates within safe temperature limits.
- Frequency: Adjustable switching frequency from 200kHz to 2.4MHz, allowing optimization for efficiency or component size.
- Package: Comes in a small 10-lead (3mm × 3mm) DFN package, which is ideal for space-constrained applications.
Applications:
- Portable Electronic Devices
- Automotive Power Systems
- Industrial Instruments
- Embedded Systems
The LT3970EDDB-3.3#TRPBF is also equipped with a range of protective features, including current limiting and reverse battery protection, which safeguard the device and the connected load from various potential issues. With its fixed frequency operation and the ability to work with small, low-cost inductors and ceramic capacitors, this regulator provides a compact, cost-effective solution for efficient power conversion.
Linear Technology's commitment to high-quality and performance is evident in the LT3970EDDB-3.3#TRPBF, making it a reliable choice for designers seeking to integrate a power-efficient voltage regulator into their systems.