EN
  • EN
  • DE
  • IT

SIP41110DY-T1-E3

Part No SIP41110DY-T1-E3
Manufacturer Vishay
Catalog PMIC - Gate Drivers
Description Half-Bridge N-Channel MOSFET Driver for DC/DC Conversion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Win Source Part Number 190224-SIP41110DY-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP41110DY-T1-E3 CAD Model

Description

The Vishay SIP41110DY-T1-E3 is a P-Channel MOSFET tailored for load switching and power management solutions. It is characterized by low on-resistance and housed in a package optimized for thermal dissipation.

Applications:

  • Load Switching Applications: Efficiently switches loads in diverse applications, including automotive and industrial systems.
  • Power Management Circuits: Integrates into power management circuits for enhanced efficiency.
  • Portable Devices: Suitable for use in portable electronic devices requiring efficient power control.
  • Reverse Polarity Protection: Used in circuits to protect against reverse polarity connections.
  • Solid State Relays: Utilized in solid-state relays for reliable switching performance.

Features:

  • P-Channel MOSFET: Provides design flexibility for various circuit implementations.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • PowerPAK® SO-8 Package: Designed for enhanced thermal performance.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced trench technology to optimize performance.
  • Lead (Pb)-free and RoHS Compliant: Complies with environmental regulations for safer products.

Benefits:

  • Efficient Power Management: Low RDS(on) enables efficient power switching and management.
  • Compact Design: The PowerPAK SO-8 package optimizes board space usage.
  • Reliable Operation: Built for reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance supports eco-friendly manufacturing practices.

Additional Details:

The SIP41110DY-T1-E3 is available in a PowerPAK® SO-8 package. Key technical specifications include a specified drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its low gate charge (Qg) contributes to enhanced switching performance. This MOSFET operates in a temperature range of -55°C to +150°C. The datasheet provides RDS(on) values at different VGS levels, enabling designers to optimize the device's performance in various applications. It is a good option for applications requiring efficiency, compact size, and dependable operation.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1381
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
Maxim Integrated
TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.7934
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $9.7970
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
Richtek USA Inc.
IC GATE DRVR HALF-BRIDGE 8SOP
Lowest to $0.2751
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess