EN
  • EN
  • DE

SIR462DP

Part No SIR462DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249997-SIR462DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR462DP CAD Model

Description

The SIR462DP is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and switching applications, featuring low on-resistance and fast switching speeds.

Applications:

  • Synchronous Rectification: Improves efficiency in DC-DC converters.
  • Power Management in Computing: Voltage regulation in laptops, desktops, and servers.
  • Motor Control: Efficient switching for motor drive circuits.
  • Load Switching: Control of power to various loads in electronic systems.
  • Adapter and Charger Circuits: Power switching in AC adapters and battery chargers.

Features:

  • N-Channel MOSFET: Commonly used for efficient power switching.
  • Low On-Resistance: Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Logic-Level Gate Drive: Simplifies interfacing with microcontrollers and other logic devices.
  • PowerPAK SO-8 Package: Compact footprint with enhanced thermal performance.
  • 100% Rg Tested: Ensures consistent switching performance.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation and increases overall efficiency.
  • Reduced Heat Dissipation: Lower Rds(on) values result in less heat generation, improving thermal performance.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with digital circuits.
  • Compact Design: Small PowerPAK SO-8 package saves valuable board space.
  • Improved Reliability: Robust design ensures reliable operation in demanding applications.

Additional Details:

The SIR462DP is an N-Channel enhancement mode MOSFET. It's available in a PowerPAK SO-8 package, which offers excellent thermal performance for efficient heat dissipation. The low on-resistance is a critical parameter, enabling efficient power conversion and reducing overall system power consumption. Detailed specifications, including drain-source voltage, drain current, gate charge, and thermal resistance, can be found in the manufacturer's datasheet. The 100% Rg tested parameter ensures consistent gate resistance, contributing to reliable switching performance. It is designed for moderate to high current applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess