EN
  • EN
  • DE

SIR466DP-T1

Part No SIR466DP-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 726933-SIR466DP-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIR466DP-T1 CAD Model

Description

The SIR466DP-T1 is a high-performance, 30V, N-Channel MOSFET manufactured by Vishay Siliconix. This MOSFET is designed for high-efficiency power conversion and switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Synchronous Rectification in DC-DC Converters: Improving efficiency in power supplies and voltage regulators.
  • Power Management in Portable Devices: Used in laptops, tablets, and smartphones for efficient power distribution.
  • Motor Control: Controlling the speed and direction of DC motors in various applications.
  • Load Switching: Switching power to various loads in electronic systems.
  • Battery Management Systems (BMS): Protecting and managing batteries in portable devices and electric vehicles.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Capable of handling high currents without significant voltage drop.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Vishay's TrenchFET technology provides high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Increased Efficiency: Low on-resistance reduces power losses, leading to higher efficiency in power conversion applications.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, improving thermal performance and reliability.
  • Simplified Design: Logic-level gate drive simplifies circuit design and reduces component count.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability and long-term performance.
  • Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.

Additional Details

The SIR466DP-T1 is typically packaged in a PowerPAK® SO-8 package, which provides excellent thermal performance and a small footprint. The specific on-resistance, current rating, and switching speed are detailed in the product datasheet, which should be consulted for detailed design information. The MOSFET's gate charge and input capacitance are also important parameters to consider in high-frequency switching applications.

Vishay Siliconix is a leading manufacturer of power MOSFETs, and the SIR466DP-T1 is designed to provide high performance and reliability in a wide range of applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4154 $51.9250
295+ $0.3409 $100.5655
455+ $0.3302 $150.2410
630+ $0.3196 $201.3480
810+ $0.3089 $250.2090
1,085+ $0.2770 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess