EN
  • EN
  • DE

SIR474DP

Part No SIR474DP
Manufacturer Vishay
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250002-SIR474DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR474DP CAD Model

Description

The SIR474DP is a P-Channel MOSFET from Vishay Siliconix, designed for a wide range of power management applications. It is known for its low on-resistance and fast switching speeds, making it an efficient choice for DC-DC converters, load switches, and other power control circuits. This MOSFET is available in a PowerPAK® SO-8 single package, which provides excellent thermal performance.

Applications:

  • DC-DC Converters: Used in synchronous rectification or as a load switch in various DC-DC converter topologies.
  • Load Switches: Ideal for applications requiring efficient and controlled power distribution.
  • Power Management in Portable Devices: Suitable for battery management and power control in smartphones, tablets, and laptops.
  • Motor Control: Can be used in low-power motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power circuits.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • PowerPAK® SO-8 Package: Offers excellent thermal performance and a small footprint.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and reducing cooling requirements.
  • Simplified Design: Logic-level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Compact Solution: The PowerPAK® SO-8 package saves board space and improves thermal management.

Specifications:

The SIR474DP typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) of -10A, and a gate-source voltage (VGS) rating of ±20V. Its low RDS(on) values, such as 12 mΩ at VGS = -10V and 18 mΩ at VGS = -4.5V, ensure minimal power loss during operation. The device also exhibits a low gate charge, contributing to its fast switching performance. The operating and storage junction temperature ranges from -55°C to +150°C.

In summary, the SIR474DP from Vishay is a high-performance P-Channel MOSFET that offers low on-resistance, fast switching speeds, and excellent thermal performance in a compact PowerPAK® SO-8 package. It is well-suited for a variety of power management applications, providing efficient and reliable power control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess