EN
  • EN
  • DE

SIS448DN-T1-E3

Part No SIS448DN-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190243-SIS448DN-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS448DN-T1-E3 CAD Model

Description

The SIS448DN-T1-E3 is a P-Channel 30V MOSFET from Vishay Siliconix, designed for load switch applications. This MOSFET features a low on-resistance (RDS(on)), minimizing power losses and enhancing efficiency in power management systems. It's housed in a compact PowerPAK® SC-75 package, optimized for thermal performance and space-constrained designs, ideal for portable devices.

Applications:

  • Load Switching
  • Power Management in Portable Devices (Smartphones, Tablets)
  • Battery Management Systems
  • DC-DC Converters

Features:

  • Low On-Resistance: RDS(on) = 0.045 Ω at VGS = -10V
  • Low Threshold Voltage: VGS(th) = -1.0 V (Typical)
  • Fast Switching Speed
  • Logic Level Control
  • Compact PowerPAK® SC-75 Package
  • Halogen-Free and RoHS Compliant

Benefits:

  • Improved Efficiency: The low RDS(on) minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Extended Battery Life: Lower power dissipation in portable devices results in extended battery life.
  • Compact Design: The small PowerPAK® SC-75 package enables compact and space-saving designs in various applications.
  • Simplified Drive Circuitry: The logic-level gate drive simplifies the design and reduces component count.
  • Enhanced Thermal Performance: The PowerPAK® SC-75 package enhances thermal conductivity, facilitating efficient heat dissipation.

Additional Details:

The SIS448DN-T1-E3 utilizes advanced trench MOSFET technology, which contributes to its low on-resistance and fast switching characteristics. The device is rated for a drain current (ID) of up to -5.2 A. The gate-source voltage (VGS) is rated for ±20 V. The PowerPAK® SC-75 package provides excellent thermal performance. The device is suitable for operation over a wide temperature range and is compliant with RoHS standards.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess