EN
  • EN
  • DE

SIZ342DT-T1-GE3

Part No SIZ342DT-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET DL N-CH 30V POWERPAIR3X3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Series TrenchFET
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 15.7A (Ta), 100A (Tc)
Rds On (Maximum) @ Id, Vgs 11.5 mOhm @ 14A, 10V
Vgs(th) (Maximum) @ Id 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 650pF @ 15V
Power - Max 3.6W, 4.3W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerWDFN
Manufacturer Package 8-Power33 (3x3)
Manufacturer Homepage www.vishay.com
Win Source Part Number 726937-SIZ342DT-T1-GE3
Family Name SiZ342DT
ECCN EAR99
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIZ342DT-T1-GE3 CAD Model

Description

The SIZ342DT-T1-GE3 is a P-Channel MOSFET from Vishay Siliconix, designed for load switch and general switching applications. It is known for its low on-resistance (RDS(on)), which minimizes power loss and improves efficiency. The 'GE3' suffix indicates that the device is lead (Pb)-free and halogen-free, complying with environmental regulations.

Applications

  • Load switching in portable devices
  • Power management circuits
  • Battery management systems
  • DC-DC converters
  • General purpose switching

Features

  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Fast switching speed
  • Logic-level gate drive
  • Lead (Pb)-free and Halogen-free

Benefits

  • High energy efficiency
  • Extended battery life in portable applications
  • Simplified gate drive circuitry
  • Reduced power dissipation
  • Environmentally friendly

Additional Details

The SIZ342DT-T1-GE3 operates with a gate-source voltage (VGS) down to low voltage levels, making it suitable for logic-level drive applications. Its low RDS(on) minimizes conduction losses, resulting in cooler operation and improved system efficiency. The device is typically surface-mounted (SMD) and available in a PowerPAK SO-8 package which enables efficient heat dissipation. The absolute maximum drain-source voltage (VDS) is usually around -20V or -30V. It is important to consult the datasheet for precise specifications, including maximum drain current, gate charge, and thermal resistance, to ensure safe and optimal operation in the intended application. Its compact size and performance characteristics make it a popular choice in space-constrained portable electronic devices.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9956 $54.7580
125+ $0.8170 $102.1250
190+ $0.7914 $150.3660
265+ $0.7659 $202.9635
340+ $0.7404 $251.7360
455+ $0.6638 $302.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,488 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess