EN
  • EN
  • DE

SIZ700DT

Part No SIZ700DT
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 20-V (D-S) MOSFETs Compliant to RoHS Directive 2002/95/EC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250038-SIZ700DT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIZ700DT CAD Model

Description

The SIZ700DT is a Power MOSFET manufactured by Vishay. Power MOSFETs are specifically designed for high-power switching applications, offering efficient and fast operation. This device is tailored for demanding applications where energy efficiency and robust performance are critical.

Applications:

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing traditional diodes with MOSFETs.
  • DC-DC Converters: Employed in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Motor Control: Drives motors in various applications, including industrial automation and robotics.
  • Battery Management Systems (BMS): Used for efficient charging and discharging of batteries in portable devices and electric vehicles.
  • Load Switching: Controls power to various loads in automotive and industrial systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces gate drive requirements and improves overall efficiency.
  • Avalanche Rated: Provides robustness against voltage transients and surges.
  • TrenchFET® Power MOSFET Technology: Offers superior performance and efficiency compared to planar MOSFETs.

Benefits:

  • High Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Improved Thermal Performance: Minimizes heat generation, enhancing reliability and extending product lifespan.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Enhanced System Reliability: Robust design provides protection against voltage transients and surges.

Additional Details:

The SIZ700DT is typically available in surface-mount packages like PowerPAK® SO-8. It is characterized by specific voltage (VDS) and current (ID) ratings that must be carefully considered during design. The thermal resistance (Rth) is a critical parameter for determining the appropriate heat sinking requirements. Furthermore, the gate-source threshold voltage (VGS(th)) and gate charge characteristics impact the gate drive circuit design. It's essential to refer to the Vishay datasheet for detailed specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and reliability. Proper layout techniques minimize parasitic inductance and resistance, further enhancing switching performance and reducing EMI.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4694 $59.7552
19+ $6.1296 $116.4624
30+ $5.9379 $178.1370
41+ $5.7461 $235.5901
52+ $5.5544 $288.8288
70+ $4.9804 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess