The SMAJ6.0-E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.
Applications
- I/O protection
- Data line protection
- Power supply protection
- Automotive electronics
- Consumer electronics
Features
- Unidirectional protection: Provides protection against positive transients.
- Fast response time: Quickly clamps transient voltages to safe levels.
- Low clamping voltage: Minimizes stress on protected components.
- High surge capability: Withstands high transient currents without damage.
- SMA package: Compact surface-mount package for space-saving designs.
Benefits
- Protection of sensitive components: Prevents damage from voltage transients, increasing system reliability.
- Improved system uptime: Reduces downtime caused by transient-induced failures.
- Reduced warranty costs: Minimizes failures and returns due to voltage transients.
- Enhanced system performance: Provides a stable and reliable operating environment.
- Space-saving design: The compact SMA package allows for high-density circuit designs.
Additional Details
The SMAJ6.0-E3 is a surface-mount device. Key electrical characteristics include standoff voltage (Vrwm), breakdown voltage (Vbr), and clamping voltage (Vc). Consult the manufacturer's datasheet for detailed specifications, including peak pulse power (Pppm), surge current (Ipp), and operating temperature range.
When using the SMAJ6.0-E3, it is important to select a device with a standoff voltage that is higher than the normal operating voltage of the protected circuit. The device should be placed as close as possible to the protected component to minimize lead inductance. Proper PCB layout techniques, such as using wide traces and ground planes, can help to improve the effectiveness of the TVS diode.