The SMBJ15CA-E3 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This device is part of the SMBJ series, known for its compact size and robust performance in safeguarding circuits.
Applications
- Protection of I/O Interfaces.
- Surge protection in consumer electronics.
- ESD protection in industrial equipment.
- Protection of sensitive components in automotive electronics.
- Line protection in communication systems.
Features
- Unidirectional and Bidirectional options available. This is a bidirectional TVS diode.
- Peak Pulse Power Dissipation: 600 W (10/1000 μs waveform).
- Reverse Standoff Voltage: 15 V.
- Low clamping voltage.
- Fast response time.
- SMB (DO-214AA) package.
- RoHS compliant.
Benefits
- Provides robust protection against voltage transients, preventing damage to sensitive components.
- Increases the reliability and lifespan of electronic devices.
- Compact SMB package saves board space.
- Fast response time ensures effective protection against rapid voltage spikes.
- Low clamping voltage minimizes stress on protected components.
- Easy to integrate into existing circuit designs.
Additional Details
The SMBJ15CA-E3 features a glass passivated junction for high reliability and performance. The 'CA' suffix indicates that it's a bidirectional TVS diode, meaning it can protect circuits from both positive and negative voltage transients. The device is designed to clamp the voltage to a safe level, preventing it from exceeding the maximum allowable voltage for the protected components. Its fast response time is crucial for mitigating the effects of fast transient events. The SMB package provides good thermal performance, allowing the device to dissipate heat effectively during surge events. This TVS diode is an essential component in ensuring the robustness and longevity of electronic systems operating in harsh environments or exposed to potential voltage surges.