EN
  • EN
  • DE

SMBJ26AT

Part No SMBJ26AT
Manufacturer Vishay
Description Surface Mount TRANSZORB Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1251478-SMBJ26AT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ26AT CAD Model

Description

The SMBJ26AT is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications:

  • Data Lines Protection: Used to protect data lines in communication equipment and computer interfaces.
  • Power Supply Protection: Employed to protect power supplies from voltage surges and spikes.
  • Industrial Equipment: Integrated into industrial control systems to protect sensitive electronics.
  • Consumer Electronics: Used in consumer devices such as televisions, set-top boxes, and gaming consoles.
  • Automotive Electronics: Employed in automotive systems to protect electronic components from transient voltages.

Features:

  • Unidirectional Configuration: Provides unidirectional voltage suppression.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across the protected component during transient events.
  • High Surge Capability: Designed to withstand high surge currents.
  • SMB Package: Available in a compact SMB (Surface Mountable) package for easy board mounting.

Benefits:

  • Enhanced Protection: Protects electronic components from damage due to transient voltage events.
  • Improved Reliability: Increases the reliability and lifespan of electronic equipment.
  • Simplified Design: Easy to integrate into existing circuits with minimal additional components.
  • Compact Size: Small SMB package saves valuable board space.

Additional Details:

The SMBJ26AT has a standoff voltage of 26V, meaning it starts conducting and clamping at voltages above this level. It has a peak pulse power dissipation capability of 600W. It is designed to provide robust protection against various transient voltage threats and maintain long-term reliability in a wide range of operating conditions. The SMB package facilitates automated assembly and ensures good thermal performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1994 $60.7886
44+ $2.6253 $115.5132
69+ $2.5433 $175.4877
94+ $2.4613 $231.3622
122+ $2.3793 $290.2746
163+ $2.1333 $347.7279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess