EN
  • EN
  • DE

TLV2761IP

Part No TLV2761IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 1.8 V MICROPOWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUT DOWN | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.23V/μs
Gain Bandwidth Product 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 550μV
Supply Current 20μA
Current - Output / Channel 10.2mA
Supply Voltage , Single/Dual (±) 1.8V ~ 3.6V, ±0.9V ~ 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLV2761
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270250-TLV2761IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2761IP CAD Model

Description

The TLV2761IP is a precision operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of applications. This op-amp features a single channel and comes in a PDIP-8 package, offering a balance of performance, power efficiency, and versatility.

Key Features

  • Supply Voltage Range: The TLV2761IP operates on a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Low Quiescent Current: With a quiescent current of just 20 µA, the device is optimized for low-power consumption without sacrificing performance, ideal for power-sensitive applications.
  • High Output Drive: Capable of delivering a high output drive, the TLV2761IP can handle loads as low as 600Ω, ensuring robust performance in a variety of situations.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a wide dynamic range, making the most of the supply voltage in signal processing tasks.
  • Input Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in precision amplification tasks.
  • Temperature Range: The operational amplifier is designed to operate over an extended industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The TLV2761IP is an excellent choice for a variety of applications, including:

  • Sensor amplification and signal conditioning
  • Battery-powered devices
  • Portable medical equipment
  • Active filters and audio processing
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TLV2761IP is no exception. Manufactured to high standards, this operational amplifier promises long-term reliability and consistent performance, making it a trustworthy component in any electronic design.

Whether you are designing a circuit for a critical medical device or a low-power IoT sensor, the TLV2761IP from Texas Instruments offers the precision, efficiency, and durability needed to create a successful product.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7724 $53.1720
70+ $1.4543 $101.8010
110+ $1.4089 $154.9790
150+ $1.3634 $204.5100
190+ $1.3180 $250.4200
255+ $1.1816 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess