EN
  • EN
  • DE
  • IT

SMBJ54D-M3/H

Part No SMBJ54D-M3/H
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 54VWM 85.9VC DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 85.9V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer Vishay
Series TransZorb®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package DO-214AA (SMBJ)
Family Name SMBJ54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ54D-M3/HGITR, SMBJ54D-M3/HGIDKR, SMBJ54D-M3/HGICT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934178-SMBJ54D-M3/H
Ultra Librarian 3D Model Ultra Librarian SMBJ54D-M3/H CAD Model

Description

The Vishay 934178-SMBJ54D-M3/H TransZorb® is a surface mount TVS diode that can clamp up to 85.9V and has a peak pulse current of 7A.

  • Mounting Type: surface mount
  • Clamping Voltage: 85.9V
  • Peak Pulse Current: 7A
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Package: DO-214AA (SMB)
  • Series: SMBJ
  • Application: circuit protection
  • Supplied On: reel
  • Quantity per Package: 750 units
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • REACH: unaffected

You May Also Be Interested in

Vishay
TVS DIODE 18VWM 29.2VC DO204AC
Lowest to $5.9480
Microsemi Corporation
TVS DIODE 75VWM 14SOIC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 400VWM 648VC SMA
Lowest to $0.7325
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.0968
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1630
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0357
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2802

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess