EN
  • EN
  • DE

SMD25N05-45L

Part No SMD25N05-45L
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 328776-SMD25N05-45L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD25N05-45L CAD Model

Description

The Vishay SMD25N05-45L is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for surface mount applications. It's commonly used in power management circuits, switching regulators, and motor control applications where efficiency and compact size are critical. The '25N05' portion of the part number likely refers to the device's specifications, while '45L' indicates a specific voltage rating and on-resistance characteristic.

Applications:

  • DC-DC Converters: Used as a switching element in voltage regulation circuits.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Motor Control: Controlling the speed and direction of small DC motors.
  • Power Management in Portable Devices: Efficient power distribution in battery-powered devices.
  • LED Lighting: Driving and controlling LEDs in lighting applications.

Features:

  • N-Channel MOSFET: Offers fast switching speeds and low on-resistance.
  • Surface Mount Package: Enables automated assembly and compact designs.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Logic Level Gate Drive: Can be driven directly by logic signals.
  • Avalanche Rated: Provides robustness against voltage spikes.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Size: Enables smaller and lighter electronic devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers.
  • Improved Reliability: Avalanche rating provides protection against transient voltage events.
  • Reduced Heat Sink Requirements: Lower on-resistance results in less heat dissipation.

Additional Details:

Typical specifications for the SMD25N05-45L include a drain-source voltage (VDS) of 50V, a continuous drain current (ID) of around 25A, and an on-resistance (RDS(on)) of approximately 45 milliohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically around 2V, making it compatible with logic-level gate drive signals. The device is typically housed in a DPAK or TO-252 surface mount package. The fast switching speed allows for efficient operation at high frequencies. It's important to consult the Vishay datasheet for the most accurate and up-to-date specifications, including thermal resistance, gate charge, and safe operating area (SOA). The SMD25N05-45L is often used in synchronous rectification circuits to improve the efficiency of DC-DC converters. Proper PCB layout and thermal management are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Samsung
Need more? Email Us
Sunlord
Lowest to $0.0658
Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0785
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess