EN
  • EN
  • DE

SMF16A-GS08

Part No SMF16A-GS08
Manufacturer Vishay
Catalog OEM Parts ( S )
Description ESD Suppressor TVS ±30KV 2-Pin DO-219AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 17.8 V
Capacitance 340 pF
Clamping Voltage 26 V
Depth 1.9 mm
Direction Unidirectional
Element Configuration Single
Leakage Current 1 µA
Length 2.9 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 200 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 2
Operating Supply Voltage 16 V
Packaging Tape and Reel
Polarity Unidirectional
Radiation Hardening No
Reverse Standoff Voltage 16 V
RoHS Compliant
Termination SMD/SMT
Working Voltage 16 V
Win Source Part Number 970276-SMF16A-GS08
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMF16A-GS08 CAD Model

Description

The Vishay 970276-SMF16A-GS08 is a surface mount TVS diode with a unidirectional polarity.

  • Working Voltage: 16V
  • Capacitance: 340 pF
  • Maximum Power Dissipation: 200W
  • Breakdown Voltage: 17.8V
  • Supply and Demand: In shortage
  • Package: Tape and reel
  • Category: OEM Parts(S)
  • RoHS Compliant: Yes
  • Operating Temperature Range: -55 °C to 150 °C

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess