EN
  • EN
  • DE

ZNRV10271U

Part No ZNRV10271U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413052-ZNRV10271U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10271U CAD Model

Description

The ZNRV10271U is a transient/surge voltage suppressor, a component of Panasonic's ZNR® V series of varistors. These varistors are specifically designed to shield electronic devices and circuits from the detrimental effects of voltage surges caused by various phenomena, including lightning strikes, inductive load switching, and electrostatic discharge.

Applications

  • Power Supplies: Used extensively in power supply units (PSUs) to protect against voltage spikes and surges.
  • Consumer Electronics: Integrated into a wide range of consumer devices like TVs, audio systems, and appliances to enhance their resilience against power fluctuations.
  • Industrial Automation: Employed in industrial control systems to safeguard sensitive electronic components from voltage transients in harsh environments.
  • Telecommunications: Protects telecommunication equipment, such as routers and switches, from lightning-induced surges.
  • LED Lighting: Used in LED lighting fixtures to protect the LED drivers from damage caused by voltage surges.

Features

  • High Surge Current Capability: Engineered to withstand significant surge currents without suffering degradation or failure.
  • Rapid Response Time: Reacts quickly to clamp transient voltages and prevent them from reaching vulnerable components.
  • Excellent Clamping Voltage Characteristics: Effectively limits the voltage across the protected circuit to a safe level.
  • RoHS Compliance: Compliant with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.
  • Compact Design: Its small form factor enables easy integration into a variety of circuit board layouts.

Benefits

  • Overvoltage Protection: Prevents damage to sensitive electronic components caused by overvoltage conditions.
  • Enhanced Product Reliability: Improves the overall reliability and longevity of electronic products.
  • Reduced Downtime: Minimizes equipment downtime and associated costs due to surge-related failures.
  • Improved Safety: Enhances the safety of electronic devices by preventing hazardous voltage levels from reaching users.
  • Cost-Effective Solution: Offers a cost-effective means of providing robust surge protection.

Technical Specifications

The ZNRV10271U typically features a varistor voltage of approximately 270V. The surge current rating, which is a crucial parameter, depends on factors such as the surge waveform and the number of applied surges; refer to the official Panasonic datasheet for precise values. Clamping voltage defines the level to which transient voltage is limited. Typically available in a disc-shaped package featuring radial leads for convenient mounting on printed circuit boards (PCBs). It's crucial to check the energy absorption capability as it defines how much energy the varistor can absorb before failure.

Always consult the official Panasonic datasheet for comprehensive details including electrical characteristics, surge current ratings, derating curves, safety information, and recommended application guidelines before utilizing the ZNRV10271U in any electronic design.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9751 $68.9751
3+ $56.5950 $169.7850
4+ $54.8265 $219.3060
5+ $53.0579 $265.2895
6+ $51.2893 $307.7358
8+ $45.9835 $367.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess