The SMF33A-GS08 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It offers a robust and reliable solution for overvoltage protection in a compact SOD-123FL package.
Applications:
- I/O Port Protection
- Data Line Protection
- Power Supply Protection
- Portable Electronics
- Consumer Electronics
Features:
- Surface Mount SOD-123FL Package
- Low Profile
- Unidirectional Configuration
- Fast Response Time: Typically less than 1 picosecond
- Glass Passivated Junction
- Excellent Clamping Capability
- RoHS Compliant
Benefits:
- Effective Overvoltage Protection: Safeguards sensitive electronic components from damage due to transient voltage events.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained applications.
- High Reliability: The glass passivated junction ensures stable and consistent performance.
- Fast Response Time: Quickly clamps voltage spikes, preventing them from reaching and damaging protected circuitry.
- Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic systems from overvoltage conditions.
Additional Details:
The SMF33A-GS08 features a standoff voltage (Vrwm) of 33V and a peak pulse power dissipation of 200W. It operates over a temperature range of -65°C to +150°C. The device is designed to meet industry standards for surge protection and reliability. The ‘GS08’ suffix indicates that the part is lead-free and RoHS compliant. Vishay is a reputable manufacturer known for producing high-quality semiconductor devices. The unidirectional configuration ensures that the device only conducts when the voltage exceeds the breakdown voltage in one direction, providing targeted protection against positive voltage transients. Its compact size and robust performance make it suitable for a wide range of applications where overvoltage protection is critical.