EN
  • EN
  • DE

DTC124EU T106

Part No DTC124EU T106
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT323-3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 745477-DTC124EU T106
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC124EU T106 CAD Model

Description

The DTC124EU T106 is a digital transistor (BRT - Bias Resistor Transistor) manufactured by Rohm Semiconductor. This device features an integrated bias resistor network, simplifying circuit design and minimizing the number of external components. It is widely used in switching applications, level shifting, and inverter circuits, offering increased convenience and space-saving advantages.

Applications

  • Switching Circuits
  • Inverter Circuits
  • Level Shifting
  • Driver Circuits
  • Digital Logic Circuits

Features

  • NPN Transistor with Internal Bias Resistors
  • Simplifies Circuit Design
  • Reduces Component Count
  • Small Package Size
  • Low Saturation Voltage

Benefits

  • Saves Board Space
  • Reduces Assembly Costs
  • Improves Circuit Reliability
  • Enhances Design Flexibility
  • Facilitates Easy Implementation

The DTC124EU T106 transistor comprises an NPN transistor with built-in bias resistors on the base. These internal resistors remove the need for external biasing components, streamlining circuit design. This characteristic reduces the component count and conserves board space, making the DTC124EU T106 well-suited for compact electronic devices. This component is frequently employed in digital logic circuits, functioning as an inverter or switch. It's also utilized to drive LEDs, relays, and other loads. Its low saturation voltage contributes to efficient switching operation. Its simplified design and space-saving benefits position the DTC124EU T106 as a popular choice for a wide array of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8663 $60.6410
165+ $0.7103 $117.1995
255+ $0.6884 $175.5420
350+ $0.6664 $233.2400
450+ $0.6445 $290.0250
600+ $0.5775 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess